Capital Lighting, Inc. 815812-BWG Large Chandeliers-Glass Shade 426924

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 42.50 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Burnished Walnut w/Gold Product Name: 12 Light Chandelier UPC: 46335941205 Category: Chandelier Glass: Navajo Dust Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 42.50 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Burnished Walnut w/Gold Product Name: 12 Light Chandelier UPC: 46335941205 Category: Chandelier Glass: Navajo Dust Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
815812-BWG Large Chandeliers-Glass Shade - 426924 - Capital Lighting, Inc.
Columbus, OH, USA
815812-BWG Large Chandeliers-Glass Shade
426924
815812-BWG Large Chandeliers-Glass Shade 426924
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 42.50 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Burnished Walnut w/Gold Product Name: 12 Light Chandelier UPC: 46335941205 Category: Chandelier Glass: Navajo Dust Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 42.50
Bulb
Type: Medium
Qty: 12
Wattage: 100
Finish: Burnished Walnut w/Gold
Product Name: 12 Light Chandelier
UPC: 46335941205
Category: Chandelier
Glass: Navajo Dust
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426924
Product Name 815812-BWG Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details