Capital Lighting, Inc. 81588-BWG Mid. Chandeliers-Glass Up 426921

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 32.75 Length 32.75 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Burnished Walnut w/Gold Product Name: Eight Light Oval Chandelier UPC: 46335941236 Category: Chandelier Glass: Navajo Dust Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 32.75 Length 32.75 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Burnished Walnut w/Gold Product Name: Eight Light Oval Chandelier UPC: 46335941236 Category: Chandelier Glass: Navajo Dust Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
81588-BWG Mid. Chandeliers-Glass Up - 426921 - Capital Lighting, Inc.
Columbus, OH, USA
81588-BWG Mid. Chandeliers-Glass Up
426921
81588-BWG Mid. Chandeliers-Glass Up 426921
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 32.75 Length 32.75 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Burnished Walnut w/Gold Product Name: Eight Light Oval Chandelier UPC: 46335941236 Category: Chandelier Glass: Navajo Dust Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 32.75
Length 32.75
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Burnished Walnut w/Gold
Product Name: Eight Light Oval Chandelier
UPC: 46335941236
Category: Chandelier
Glass: Navajo Dust
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426921
Product Name 81588-BWG Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2499690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details