Capital Lighting, Inc. 81830-FSN Mini Pendants-Rod 426748

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 53.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Sienna Product Name: One Light Pendant UPC: 46335939363 Category: Mini Pendant Glass: Warm Amber Glaze Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 53.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Sienna Product Name: One Light Pendant UPC: 46335939363 Category: Mini Pendant Glass: Warm Amber Glaze Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
81830-FSN Mini Pendants-Rod - 426748 - Capital Lighting, Inc.
Columbus, OH, USA
81830-FSN Mini Pendants-Rod
426748
81830-FSN Mini Pendants-Rod 426748
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 53.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Sienna Product Name: One Light Pendant UPC: 46335939363 Category: Mini Pendant Glass: Warm Amber Glaze Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 53.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Forged Sienna
Product Name: One Light Pendant
UPC: 46335939363
Category: Mini Pendant
Glass: Warm Amber Glaze
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426748
Product Name 81830-FSN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details