Capital Lighting, Inc. 96189-NI Mid. Chandeliers-Glass Up 426474

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 31.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Natural Iron Product Name: Nine Light Chandelier UPC: 46335939271 Category: Chandelier Glass: Ochere Finished Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 31.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Natural Iron Product Name: Nine Light Chandelier UPC: 46335939271 Category: Chandelier Glass: Ochere Finished Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
96189-NI Mid. Chandeliers-Glass Up - 426474 - Capital Lighting, Inc.
Columbus, OH, USA
96189-NI Mid. Chandeliers-Glass Up
426474
96189-NI Mid. Chandeliers-Glass Up 426474
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 31.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Natural Iron Product Name: Nine Light Chandelier UPC: 46335939271 Category: Chandelier Glass: Ochere Finished Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 30.75
Height: 31.75
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Natural Iron
Product Name: Nine Light Chandelier
UPC: 46335939271
Category: Chandelier
Glass: Ochere Finished
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426474
Product Name 96189-NI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details