Capital Lighting, Inc. 72131-357-PL Exterior -Wall Mt./Flush 426457

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Extension: 4.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Iron Oxide Product Name: One Light Outdoor Fixture Glass: Rich Vanilla
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Extension: 4.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Iron Oxide Product Name: One Light Outdoor Fixture Glass: Rich Vanilla

Suppliers

Company
Product
Description
Supplier Links
72131-357-PL Exterior -Wall Mt./Flush - 426457 - Capital Lighting, Inc.
Columbus, OH, USA
72131-357-PL Exterior -Wall Mt./Flush
426457
72131-357-PL Exterior -Wall Mt./Flush 426457
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Extension: 4.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Iron Oxide Product Name: One Light Outdoor Fixture Glass: Rich Vanilla

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.25
Extension: 4.5
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Iron Oxide
Product Name: One Light Outdoor Fixture
Glass: Rich Vanilla

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426457
Product Name 72131-357-PL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details