Capital Lighting, Inc. TT101118 Lamps-Table Lamps 425964

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antiquel Bronze/Gold Product Name: Two Light Accent Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antiquel Bronze/Gold Product Name: Two Light Accent Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT101118 Lamps-Table Lamps - 425964 - Capital Lighting, Inc.
Columbus, OH, USA
TT101118 Lamps-Table Lamps
425964
TT101118 Lamps-Table Lamps 425964
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antiquel Bronze/Gold Product Name: Two Light Accent Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 26.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antiquel Bronze/Gold
Product Name: Two Light Accent
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425964
Product Name TT101118 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790902 - RS Components, Ltd.
Specs
Lamp Type LED
View Details