Capital Lighting, Inc. TA60260 Lamps-Accent Lamps 425780

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light San Bruno Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light San Bruno Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TA60260 Lamps-Accent Lamps - 425780 - Capital Lighting, Inc.
Columbus, OH, USA
TA60260 Lamps-Accent Lamps
425780
TA60260 Lamps-Accent Lamps 425780
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light San Bruno Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Bronze
Product Name: One Light San Bruno
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425780
Product Name TA60260 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details