Capital Lighting, Inc. GA80248 Lamps-Table Lamps 425593

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 19.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Crystal with Brushed Nickel Product Name: One Light Crystal Accent Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 19.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Crystal with Brushed Nickel Product Name: One Light Crystal Accent Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GA80248 Lamps-Table Lamps - 425593 - Capital Lighting, Inc.
Columbus, OH, USA
GA80248 Lamps-Table Lamps
425593
GA80248 Lamps-Table Lamps 425593
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 19.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Crystal with Brushed Nickel Product Name: One Light Crystal Accent Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 19.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Crystal with Brushed Nickel
Product Name: One Light Crystal Accent Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425593
Product Name GA80248 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details