Capital Lighting, Inc. GT70694 Lamps-Table Lamps 425586

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Two Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Two Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GT70694 Lamps-Table Lamps - 425586 - Capital Lighting, Inc.
Columbus, OH, USA
GT70694 Lamps-Table Lamps
425586
GT70694 Lamps-Table Lamps 425586
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Two Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 28.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Product Name: Two Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425586
Product Name GT70694 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details