Capital Lighting, Inc. GT60617 Lamps-Desk/Piano Lamps 425543

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 27.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Product Name: One Light Tiffany Fixture Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 27.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Product Name: One Light Tiffany Fixture Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GT60617 Lamps-Desk/Piano Lamps - 425543 - Capital Lighting, Inc.
Columbus, OH, USA
GT60617 Lamps-Desk/Piano Lamps
425543
GT60617 Lamps-Desk/Piano Lamps 425543
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 27.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Product Name: One Light Tiffany Fixture Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 27.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Chrome
Product Name: One Light Tiffany Fixture
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425543
Product Name GT60617 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details