Capital Lighting, Inc. 10190/706 Lamps-Table Lamps 425487

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Tiffany Accent Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Tiffany Accent Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
10190/706 Lamps-Table Lamps - 425487 - Capital Lighting, Inc.
Columbus, OH, USA
10190/706 Lamps-Table Lamps
425487
10190/706 Lamps-Table Lamps 425487
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Tiffany Accent Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Brass
Product Name: Two Light Tiffany Accent Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425487
Product Name 10190/706 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details