Capital Lighting, Inc. 1409 Lamps-Accent Lamps 425397

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 25.00 Bulb Type: Candelabra Qty: 6 Wattage: 15 Finish: Antique Brass Product Name: Six Light Luster Gold Litehouse Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 25.00 Bulb Type: Candelabra Qty: 6 Wattage: 15 Finish: Antique Brass Product Name: Six Light Luster Gold Litehouse Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
1409 Lamps-Accent Lamps - 425397 - Capital Lighting, Inc.
Columbus, OH, USA
1409 Lamps-Accent Lamps
425397
1409 Lamps-Accent Lamps 425397
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 25.00 Bulb Type: Candelabra Qty: 6 Wattage: 15 Finish: Antique Brass Product Name: Six Light Luster Gold Litehouse Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 15
Finish: Antique Brass
Product Name: Six Light Luster Gold Litehouse
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425397
Product Name 1409 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details