PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 18.00
Bulb
Qty: 3
Wattage: 25
Finish: Antique Gold
Product Name: Three Light Three Light Grapes Island Hanging Fixture
Shipped Via: UPS
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 425394 |
| Product Name | 1405 Lamps-Accent Lamps |
| Application | Residential |