Capital Lighting, Inc. TH100579 Pendants-Bowl Style 425389

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 36.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mica Bronze Product Name: Three Light Floor Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 36.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mica Bronze Product Name: Three Light Floor Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TH100579 Pendants-Bowl Style - 425389 - Capital Lighting, Inc.
Columbus, OH, USA
TH100579 Pendants-Bowl Style
425389
TH100579 Pendants-Bowl Style 425389
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 36.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mica Bronze Product Name: Three Light Floor Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 36.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Mica Bronze
Product Name: Three Light Floor Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425389
Product Name TH100579 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details