Capital Lighting, Inc. 8642/3LTJ Pendants-Bowl Style 425332

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 43.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Semi Flush Mount Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 43.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Semi Flush Mount Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
8642/3LTJ Pendants-Bowl Style - 425332 - Capital Lighting, Inc.
Columbus, OH, USA
8642/3LTJ Pendants-Bowl Style
425332
8642/3LTJ Pendants-Bowl Style 425332
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 43.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Semi Flush Mount Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 43.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Bronze
Product Name: Three Light Semi Flush Mount
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425332
Product Name 8642/3LTJ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details