Capital Lighting, Inc. PT60194 Lamps-Table Lamps 425287

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 27.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 27.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
PT60194 Lamps-Table Lamps - 425287 - Capital Lighting, Inc.
Columbus, OH, USA
PT60194 Lamps-Table Lamps
425287
PT60194 Lamps-Table Lamps 425287
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 27.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 27.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425287
Product Name PT60194 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details