Capital Lighting, Inc. GT70463 Lamps-Table Lamps 425209

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Product Name: One Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Product Name: One Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GT70463 Lamps-Table Lamps - 425209 - Capital Lighting, Inc.
Columbus, OH, USA
GT70463 Lamps-Table Lamps
425209
GT70463 Lamps-Table Lamps 425209
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Product Name: One Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 29.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Brushed Nickel
Product Name: One Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425209
Product Name GT70463 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details