Capital Lighting, Inc. GH80300 Mid. Chandeliers-Candle 425150

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Gold Product Name: Three Light Hanging Fixture Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Gold Product Name: Three Light Hanging Fixture Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GH80300 Mid. Chandeliers-Candle - 425150 - Capital Lighting, Inc.
Columbus, OH, USA
GH80300 Mid. Chandeliers-Candle
425150
GH80300 Mid. Chandeliers-Candle 425150
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Gold Product Name: Three Light Hanging Fixture Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Gold
Product Name: Three Light Hanging Fixture
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425150
Product Name GH80300 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details