Capital Lighting, Inc. TW101056 Sconces-Single Glass 425111

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Verde Bronze Product Name: One Light Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Verde Bronze Product Name: One Light Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TW101056 Sconces-Single Glass - 425111 - Capital Lighting, Inc.
Columbus, OH, USA
TW101056 Sconces-Single Glass
425111
TW101056 Sconces-Single Glass 425111
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Verde Bronze Product Name: One Light Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 14.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Verde Bronze
Product Name: One Light Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425111
Product Name TW101056 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details