Capital Lighting, Inc. GH80345 Mini Pendants-Rod 425070

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Chrome Product Name: One Light Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Chrome Product Name: One Light Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GH80345 Mini Pendants-Rod - 425070 - Capital Lighting, Inc.
Columbus, OH, USA
GH80345 Mini Pendants-Rod
425070
GH80345 Mini Pendants-Rod 425070
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Chrome Product Name: One Light Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 11.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Polished Chrome
Product Name: One Light Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425070
Product Name GH80345 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details