Capital Lighting, Inc. 5873-89 Semi-Flush Mts.-Other 424842

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 12.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 8 Product Name: Three Lights Semi Flush UPC: 773546173360 Shipped Via: Ups Canopy: 5D
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 12.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 8 Product Name: Three Lights Semi Flush UPC: 773546173360 Shipped Via: Ups Canopy: 5D

Suppliers

Company
Product
Description
Supplier Links
5873-89 Semi-Flush Mts.-Other - 424842 - Capital Lighting, Inc.
Columbus, OH, USA
5873-89 Semi-Flush Mts.-Other
424842
5873-89 Semi-Flush Mts.-Other 424842
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 12.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 8 Product Name: Three Lights Semi Flush UPC: 773546173360 Shipped Via: Ups Canopy: 5D

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 12.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bronze
Weight: 8
Product Name: Three Lights Semi Flush
UPC: 773546173360
Shipped Via: Ups
Canopy: 5D

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424842
Product Name 5873-89 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details