Capital Lighting, Inc. 8384-88 Bathroom Fixtures-Four Lights 424829

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6 Product Name: Four Lights Bath W/G Lights Shade UPC: 897821002364 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6 Product Name: Four Lights Bath W/G Lights Shade UPC: 897821002364 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8384-88 Bathroom Fixtures-Four Lights - 424829 - Capital Lighting, Inc.
Columbus, OH, USA
8384-88 Bathroom Fixtures-Four Lights
424829
8384-88 Bathroom Fixtures-Four Lights 424829
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6 Product Name: Four Lights Bath W/G Lights Shade UPC: 897821002364 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 8.00
Extension: 7.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 6
Product Name: Four Lights Bath W/G Lights Shade
UPC: 897821002364
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424829
Product Name 8384-88 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details