Capital Lighting, Inc. 3475MB Pendants-Bowl Style 424783

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 31.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mahogany Bronze Product Name: Four Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 31.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mahogany Bronze Product Name: Four Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
3475MB Pendants-Bowl Style - 424783 - Capital Lighting, Inc.
Columbus, OH, USA
3475MB Pendants-Bowl Style
424783
3475MB Pendants-Bowl Style 424783
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 31.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mahogany Bronze Product Name: Four Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 31.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Mahogany Bronze
Product Name: Four Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424783
Product Name 3475MB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details