Capital Lighting, Inc. 1434-29 Pendants-Drum Shade 424536

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Euro Bronze Weight: 9 Product Name: Three Lights Chandelier W/Shade UPC: 897821002203 Shipped Via: Ups Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Euro Bronze Weight: 9 Product Name: Three Lights Chandelier W/Shade UPC: 897821002203 Shipped Via: Ups Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
1434-29 Pendants-Drum Shade - 424536 - Capital Lighting, Inc.
Columbus, OH, USA
1434-29 Pendants-Drum Shade
424536
1434-29 Pendants-Drum Shade 424536
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Euro Bronze Weight: 9 Product Name: Three Lights Chandelier W/Shade UPC: 897821002203 Shipped Via: Ups Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 16.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Euro Bronze
Weight: 9
Product Name: Three Lights Chandelier W/Shade
UPC: 897821002203
Shipped Via: Ups
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424536
Product Name 1434-29 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details