Capital Lighting, Inc. 5395SP/PN Pendants-Drum Shade 424498

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 24.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Pewter/Polished Nickel Product Name: Four Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 24.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Pewter/Polished Nickel Product Name: Four Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
5395SP/PN Pendants-Drum Shade - 424498 - Capital Lighting, Inc.
Columbus, OH, USA
5395SP/PN Pendants-Drum Shade
424498
5395SP/PN Pendants-Drum Shade 424498
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 24.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Pewter/Polished Nickel Product Name: Four Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 24.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Satin Pewter/Polished Nickel
Product Name: Four Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424498
Product Name 5395SP/PN Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details