Capital Lighting, Inc. Mid. Chandeliers-Glass Down 424284

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 54.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Chandelier UPC: 842639007940 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Chain: 3` Wire: 5`
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 54.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Chandelier UPC: 842639007940 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Chain: 3` Wire: 5`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Down - 424284 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Down
424284
Mid. Chandeliers-Glass Down 424284
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 54.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Chandelier UPC: 842639007940 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Chain: 3` Wire: 5`

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 54.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Product Name: Three Light Chandelier
UPC: 842639007940
Category: Chandelier
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Chain: 3`
Wire: 5`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424284
Product Name Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2869538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details