Capital Lighting, Inc. Large Chandeliers-Glass Shade 424259

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 45.50 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Satin Nickel Product Name: 16 Light Chandelier UPC: 842639007674 Category: Chandelier Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 45.50 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Satin Nickel Product Name: 16 Light Chandelier UPC: 842639007674 Category: Chandelier Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Large Chandeliers-Glass Shade - 424259 - Capital Lighting, Inc.
Columbus, OH, USA
Large Chandeliers-Glass Shade
424259
Large Chandeliers-Glass Shade 424259
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 45.50 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Satin Nickel Product Name: 16 Light Chandelier UPC: 842639007674 Category: Chandelier Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 45.50
Bulb
Type: Medium
Qty: 16
Wattage: 60
Finish: Satin Nickel
Product Name: 16 Light Chandelier
UPC: 842639007674
Category: Chandelier
Glass: Faux Alabaster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424259
Product Name Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details