Capital Lighting, Inc. 25624-FR Mid. Chandeliers-Candle 424207

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 20.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: French Gold Product Name: Four Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 20.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: French Gold Product Name: Four Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
25624-FR Mid. Chandeliers-Candle - 424207 - Capital Lighting, Inc.
Columbus, OH, USA
25624-FR Mid. Chandeliers-Candle
424207
25624-FR Mid. Chandeliers-Candle 424207
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 20.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: French Gold Product Name: Four Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 20.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: French Gold
Product Name: Four Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424207
Product Name 25624-FR Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details