Capital Lighting, Inc. 25626-FR Mid. Chandeliers-Candle 424204

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: French Gold Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: French Gold Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
25626-FR Mid. Chandeliers-Candle - 424204 - Capital Lighting, Inc.
Columbus, OH, USA
25626-FR Mid. Chandeliers-Candle
424204
25626-FR Mid. Chandeliers-Candle 424204
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: French Gold Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: French Gold
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424204
Product Name 25626-FR Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details