Capital Lighting, Inc. 3188AC/NS14 Mid. Chandeliers-Glass Down 424170

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Antique Copper Product Name: Three Light Chandelier Glass: Iridescent Shell
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Antique Copper Product Name: Three Light Chandelier Glass: Iridescent Shell

Suppliers

Company
Product
Description
Supplier Links
3188AC/NS14 Mid. Chandeliers-Glass Down - 424170 - Capital Lighting, Inc.
Columbus, OH, USA
3188AC/NS14 Mid. Chandeliers-Glass Down
424170
3188AC/NS14 Mid. Chandeliers-Glass Down 424170
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Antique Copper Product Name: Three Light Chandelier Glass: Iridescent Shell

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 40
Finish: Antique Copper
Product Name: Three Light Chandelier
Glass: Iridescent Shell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424170
Product Name 3188AC/NS14 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details