Capital Lighting, Inc. 5028PD Pendants-Glass Down 424155

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 41.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ponderosa Product Name: One Light Pendant Glass: Piastra
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 41.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ponderosa Product Name: One Light Pendant Glass: Piastra

Suppliers

Company
Product
Description
Supplier Links
5028PD Pendants-Glass Down - 424155 - Capital Lighting, Inc.
Columbus, OH, USA
5028PD Pendants-Glass Down
424155
5028PD Pendants-Glass Down 424155
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 41.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ponderosa Product Name: One Light Pendant Glass: Piastra

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 41.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Ponderosa
Product Name: One Light Pendant
Glass: Piastra

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424155
Product Name 5028PD Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details