Capital Lighting, Inc. 4263RC/S204 Large Chandeliers-Candle 424132

Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 43.00 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Rustic Product Name: 16 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 43.00 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Rustic Product Name: 16 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
4263RC/S204 Large Chandeliers-Candle - 424132 - Capital Lighting, Inc.
Columbus, OH, USA
4263RC/S204 Large Chandeliers-Candle
424132
4263RC/S204 Large Chandeliers-Candle 424132
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 43.00 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Rustic Product Name: 16 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 50.00
Height: 43.00
Bulb
Type: Candelabra
Qty: 16
Wattage: 60
Finish: Rustic
Product Name: 16 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424132
Product Name 4263RC/S204 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details