Capital Lighting, Inc. 4965AC/PENSH Sconces-Pocket 424125

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 24.00 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Copper Product Name: Three Light Wall Sconce Glass: Penshell
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 24.00 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Copper Product Name: Three Light Wall Sconce Glass: Penshell

Suppliers

Company
Product
Description
Supplier Links
4965AC/PENSH Sconces-Pocket - 424125 - Capital Lighting, Inc.
Columbus, OH, USA
4965AC/PENSH Sconces-Pocket
424125
4965AC/PENSH Sconces-Pocket 424125
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 24.00 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Copper Product Name: Three Light Wall Sconce Glass: Penshell

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 24.00
Extension: 4
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Antique Copper
Product Name: Three Light Wall Sconce
Glass: Penshell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424125
Product Name 4965AC/PENSH Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details