Capital Lighting, Inc. 4913AC/1239 Bathroom Fixtures-Three Lights 424124

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.50 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Copper Product Name: Three Light Bathroom Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.50 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Copper Product Name: Three Light Bathroom Lights

Suppliers

Company
Product
Description
Supplier Links
4913AC/1239 Bathroom Fixtures-Three Lights - 424124 - Capital Lighting, Inc.
Columbus, OH, USA
4913AC/1239 Bathroom Fixtures-Three Lights
424124
4913AC/1239 Bathroom Fixtures-Three Lights 424124
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.50 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Copper Product Name: Three Light Bathroom Lights

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 10.50
Extension: 9.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Copper
Product Name: Three Light Bathroom Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424124
Product Name 4913AC/1239 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details