Capital Lighting, Inc. 4402TP Pendants-Bowl Style 424110

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 32.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Tawny Port Product Name: Five Light Pendant Glass: Smoked White
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 32.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Tawny Port Product Name: Five Light Pendant Glass: Smoked White

Suppliers

Company
Product
Description
Supplier Links
4402TP Pendants-Bowl Style - 424110 - Capital Lighting, Inc.
Columbus, OH, USA
4402TP Pendants-Bowl Style
424110
4402TP Pendants-Bowl Style 424110
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 32.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Tawny Port Product Name: Five Light Pendant Glass: Smoked White

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 32.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Tawny Port
Product Name: Five Light Pendant
Glass: Smoked White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424110
Product Name 4402TP Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details