Capital Lighting, Inc. 4636AC/PS106 Pendants-Bowl Style 424103

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.50 Height: 51.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Copper Product Name: Six Light Pendant Glass: Penshell
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.50 Height: 51.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Copper Product Name: Six Light Pendant Glass: Penshell

Suppliers

Company
Product
Description
Supplier Links
4636AC/PS106 Pendants-Bowl Style - 424103 - Capital Lighting, Inc.
Columbus, OH, USA
4636AC/PS106 Pendants-Bowl Style
424103
4636AC/PS106 Pendants-Bowl Style 424103
PRODUCT DETAILS / SPECS Width/Dia: 43.50 Height: 51.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Copper Product Name: Six Light Pendant Glass: Penshell

PRODUCT DETAILS / SPECS
Width/Dia: 43.50
Height: 51.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Antique Copper
Product Name: Six Light Pendant
Glass: Penshell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424103
Product Name 4636AC/PS106 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details