Capital Lighting, Inc. 4838B/S195 Island/Pool Table-Drum Shades 424102

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 19.00 Length 19.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Black Product Name: Eight Light Island Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 19.00 Length 19.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Black Product Name: Eight Light Island Light

Suppliers

Company
Product
Description
Supplier Links
4838B/S195 Island/Pool Table-Drum Shades - 424102 - Capital Lighting, Inc.
Columbus, OH, USA
4838B/S195 Island/Pool Table-Drum Shades
424102
4838B/S195 Island/Pool Table-Drum Shades 424102
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 19.00 Length 19.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Black Product Name: Eight Light Island Light

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 19.00
Length 19.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Black
Product Name: Eight Light Island Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424102
Product Name 4838B/S195 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details