Capital Lighting, Inc. 5677AC/AMBER Pendants-Bowl Style 424044

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 27.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Copper Product Name: Two Light Pendant Glass: Champagne
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 27.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Copper Product Name: Two Light Pendant Glass: Champagne

Suppliers

Company
Product
Description
Supplier Links
5677AC/AMBER Pendants-Bowl Style - 424044 - Capital Lighting, Inc.
Columbus, OH, USA
5677AC/AMBER Pendants-Bowl Style
424044
5677AC/AMBER Pendants-Bowl Style 424044
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 27.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Copper Product Name: Two Light Pendant Glass: Champagne

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 27.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Copper
Product Name: Two Light Pendant
Glass: Champagne

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424044
Product Name 5677AC/AMBER Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details