Capital Lighting, Inc. 9231AC Exterior -Wall Mount 424004

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Extension: 11.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Copper Product Name: Two Light Outdoor Wall Lighting Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Extension: 11.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Copper Product Name: Two Light Outdoor Wall Lighting Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
9231AC Exterior -Wall Mount - 424004 - Capital Lighting, Inc.
Columbus, OH, USA
9231AC Exterior -Wall Mount
424004
9231AC Exterior -Wall Mount 424004
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Extension: 11.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Copper Product Name: Two Light Outdoor Wall Lighting Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.50
Extension: 11.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Copper
Product Name: Two Light Outdoor Wall Lighting
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424004
Product Name 9231AC Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details