Capital Lighting, Inc. 10072/3 Bathroom Fixtures-Three Lights 423655

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 4 Product Name: Three Light Vanity UPC: 748119000596 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 4 Product Name: Three Light Vanity UPC: 748119000596 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
10072/3 Bathroom Fixtures-Three Lights - 423655 - Capital Lighting, Inc.
Columbus, OH, USA
10072/3 Bathroom Fixtures-Three Lights
423655
10072/3 Bathroom Fixtures-Three Lights 423655
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 4 Product Name: Three Light Vanity UPC: 748119000596 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 4
Product Name: Three Light Vanity
UPC: 748119000596
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423655
Product Name 10072/3 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details