Capital Lighting, Inc. 1470/1CRW Sconces-Single Glass 423266

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 5.00 Extension: 9 Bulb Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 1 Product Name: One Light Sconce With Crw Glass UPC: 748119004235 Category: Sconce Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 5.00 Extension: 9 Bulb Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 1 Product Name: One Light Sconce With Crw Glass UPC: 748119004235 Category: Sconce Glass: White

Suppliers

Company
Product
Description
Supplier Links
1470/1CRW Sconces-Single Glass - 423266 - Capital Lighting, Inc.
Columbus, OH, USA
1470/1CRW Sconces-Single Glass
423266
1470/1CRW Sconces-Single Glass 423266
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 5.00 Extension: 9 Bulb Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 1 Product Name: One Light Sconce With Crw Glass UPC: 748119004235 Category: Sconce Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 5.00
Extension: 9
Bulb
Qty: 1
Wattage: 40
Finish: Polished Chrome
Weight: 1
Product Name: One Light Sconce With Crw Glass
UPC: 748119004235
Category: Sconce
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423266
Product Name 1470/1CRW Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details