Capital Lighting, Inc. 1471/2MAR Bathroom Fixtures-Two Lights 423260

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Extension: 8 Bulb Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 3 Product Name: Two Light Wall Bracket UPC: 748119004297 Category: Vanity Glass: Mars
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Extension: 8 Bulb Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 3 Product Name: Two Light Wall Bracket UPC: 748119004297 Category: Vanity Glass: Mars

Suppliers

Company
Product
Description
Supplier Links
1471/2MAR Bathroom Fixtures-Two Lights - 423260 - Capital Lighting, Inc.
Columbus, OH, USA
1471/2MAR Bathroom Fixtures-Two Lights
423260
1471/2MAR Bathroom Fixtures-Two Lights 423260
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Extension: 8 Bulb Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 3 Product Name: Two Light Wall Bracket UPC: 748119004297 Category: Vanity Glass: Mars

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.00
Extension: 8
Bulb
Qty: 2
Wattage: 40
Finish: Polished Chrome
Weight: 3
Product Name: Two Light Wall Bracket
UPC: 748119004297
Category: Vanity
Glass: Mars

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423260
Product Name 1471/2MAR Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details