Capital Lighting, Inc. 140-3L-MT Island/Pool Table-3 Light Bar 423255

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Type: Medium Wattage: 75 Finish: Satin Nickel Weight: 8 Product Name: Three Light Pendant UPC: 748119004068 Category: Pendant Glass: Mountain
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Type: Medium Wattage: 75 Finish: Satin Nickel Weight: 8 Product Name: Three Light Pendant UPC: 748119004068 Category: Pendant Glass: Mountain

Suppliers

Company
Product
Description
Supplier Links
140-3L-MT Island/Pool Table-3 Light Bar - 423255 - Capital Lighting, Inc.
Columbus, OH, USA
140-3L-MT Island/Pool Table-3 Light Bar
423255
140-3L-MT Island/Pool Table-3 Light Bar 423255
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Type: Medium Wattage: 75 Finish: Satin Nickel Weight: 8 Product Name: Three Light Pendant UPC: 748119004068 Category: Pendant Glass: Mountain

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 16.00
Bulb
Type: Medium
Wattage: 75
Finish: Satin Nickel
Weight: 8
Product Name: Three Light Pendant
UPC: 748119004068
Category: Pendant
Glass: Mountain

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423255
Product Name 140-3L-MT Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details