Capital Lighting, Inc. 140-3L-ES Island/Pool Table-3 Light Bar 423250

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Wattage: 75 Finish: Satin Nickel Weight: 8 Product Name: Three Light Pendant UPC: 748119004044 Category: Pendant Glass: Espresso
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Wattage: 75 Finish: Satin Nickel Weight: 8 Product Name: Three Light Pendant UPC: 748119004044 Category: Pendant Glass: Espresso

Suppliers

Company
Product
Description
Supplier Links
140-3L-ES Island/Pool Table-3 Light Bar - 423250 - Capital Lighting, Inc.
Columbus, OH, USA
140-3L-ES Island/Pool Table-3 Light Bar
423250
140-3L-ES Island/Pool Table-3 Light Bar 423250
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Wattage: 75 Finish: Satin Nickel Weight: 8 Product Name: Three Light Pendant UPC: 748119004044 Category: Pendant Glass: Espresso

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 16.00
Bulb
Wattage: 75
Finish: Satin Nickel
Weight: 8
Product Name: Three Light Pendant
UPC: 748119004044
Category: Pendant
Glass: Espresso

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423250
Product Name 140-3L-ES Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details