Capital Lighting, Inc. 15011/2 Bathroom Fixtures-Two Lights 423103

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Aged Bronze Weight: 6 Product Name: Two Light Bath Bar UPC: 748119001951 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Aged Bronze Weight: 6 Product Name: Two Light Bath Bar UPC: 748119001951 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
15011/2 Bathroom Fixtures-Two Lights - 423103 - Capital Lighting, Inc.
Columbus, OH, USA
15011/2 Bathroom Fixtures-Two Lights
423103
15011/2 Bathroom Fixtures-Two Lights 423103
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Aged Bronze Weight: 6 Product Name: Two Light Bath Bar UPC: 748119001951 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Aged Bronze
Weight: 6
Product Name: Two Light Bath Bar
UPC: 748119001951
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423103
Product Name 15011/2 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details