Capital Lighting, Inc. 20001/1BG Mini Pendants-Cable 423031

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Nickel Finish Weight: 2 Product Name: One Light Pendant UPC: 748119002774 Category: Pendant Glass: Brown
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Nickel Finish Weight: 2 Product Name: One Light Pendant UPC: 748119002774 Category: Pendant Glass: Brown

Suppliers

Company
Product
Description
Supplier Links
20001/1BG Mini Pendants-Cable - 423031 - Capital Lighting, Inc.
Columbus, OH, USA
20001/1BG Mini Pendants-Cable
423031
20001/1BG Mini Pendants-Cable 423031
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Nickel Finish Weight: 2 Product Name: One Light Pendant UPC: 748119002774 Category: Pendant Glass: Brown

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Nickel Finish
Weight: 2
Product Name: One Light Pendant
UPC: 748119002774
Category: Pendant
Glass: Brown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423031
Product Name 20001/1BG Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details