Capital Lighting, Inc. TT101385 Lamps-Table Lamps 422874

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.50 Bulb Qty: 2 Wattage: 60 Finish: Antique Golden Sand Product Name: Two Light Semi Flush Mount Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.50 Bulb Qty: 2 Wattage: 60 Finish: Antique Golden Sand Product Name: Two Light Semi Flush Mount Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT101385 Lamps-Table Lamps - 422874 - Capital Lighting, Inc.
Columbus, OH, USA
TT101385 Lamps-Table Lamps
422874
TT101385 Lamps-Table Lamps 422874
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.50 Bulb Qty: 2 Wattage: 60 Finish: Antique Golden Sand Product Name: Two Light Semi Flush Mount Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 29.50
Bulb
Qty: 2
Wattage: 60
Finish: Antique Golden Sand
Product Name: Two Light Semi Flush Mount
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422874
Product Name TT101385 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details