Capital Lighting, Inc. TT101110 Lamps-Table Lamps 422834

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze/Gold Product Name: Two Light Three Light Fixture Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze/Gold Product Name: Two Light Three Light Fixture Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT101110 Lamps-Table Lamps - 422834 - Capital Lighting, Inc.
Columbus, OH, USA
TT101110 Lamps-Table Lamps
422834
TT101110 Lamps-Table Lamps 422834
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze/Gold Product Name: Two Light Three Light Fixture Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 26.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Bronze/Gold
Product Name: Two Light Three Light Fixture
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422834
Product Name TT101110 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details