Capital Lighting, Inc. TT100551 Lamps-Table Lamps 422830

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 25.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 25.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT100551 Lamps-Table Lamps - 422830 - Capital Lighting, Inc.
Columbus, OH, USA
TT100551 Lamps-Table Lamps
422830
TT100551 Lamps-Table Lamps 422830
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 25.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 25.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Bronze
Product Name: Two Light Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422830
Product Name TT100551 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details