Capital Lighting, Inc. TF50181 Lamps-Floor Lamps 422814

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 64.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Buffet Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 64.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Buffet Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TF50181 Lamps-Floor Lamps - 422814 - Capital Lighting, Inc.
Columbus, OH, USA
TF50181 Lamps-Floor Lamps
422814
TF50181 Lamps-Floor Lamps 422814
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 64.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Buffet Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 64.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Brass
Product Name: One Light Buffet Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422814
Product Name TF50181 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details